3VL27051EJ438TD1详情
Siemens 3VL27051EJ438TD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
LB
Manufacturer Part Number
LB29
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 600
Number of auxiliary contacts as normally open contact
2
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Number of auxiliary contacts as normally closed contact
1
组成
Copper Free Aluminum
样式
Mark 9
连接类型
Threaded
3VL27051EJ438TD1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。