3VL27052DC360AA0详情
Siemens 3VL27052DC360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
50
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
300 - 600
Type of electrical connection of main circuit
Screw connection
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
3VL27052DC360AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。