3VL27061LB330AA0详情
Siemens 3VL27061LB330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
80C
Operating Temp Range
-20C to 80C
Operating Temperature Min Deg. C
-20C
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
79 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
类型
SLIDE BOLT
3VL27061LB330AA0拓展信息








哦! 它是空的。