3VL27061MF330AA0详情
Siemens 3VL27061MF330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
材料
Polyamide (PA66), Nylon 6/6
Lead Free Status / RoHS Status
--
For Use With/Related Products
0.375 (9.53mm) Quick Connects
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
79 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
系列
Fastin-Faston
零件状态
活跃
湿度敏感性等级(MSL)
--
定位的数量
1
颜色
Red
性别
--
样式
Housing
注意
不包括触点
端子类型
Quick Connect, Disconnect
端子尺寸
0.375 (9.53mm)
叠加方向
--
3VL27061MF330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。