3VL27061SS330AA0详情
Siemens 3VL27061SS330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
1040-1171
For Use With/Related Products
-
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
378 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
系列
-
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
-
规格说明
-
3VL27061SS330AA0拓展信息








哦! 它是空的。