3VL27062MH360AA0详情
Siemens 3VL27062MH360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Approvals
CSA, UL
Manufacturer Part Number
P9XSLZ3R
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
693 - 693
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
0
知识产权评级
IP66
3VL27062MH360AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。