3VL27062SB330AA0详情
Siemens 3VL27062SB330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
79 - 693
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Rated permanent current Iu
63
Type of electrical connection of main circuit
Frame clamp
3VL27062SB330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。