3VL27081EJ430AD1详情
Siemens 3VL27081EJ430AD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
64 - 80
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
400 - 800
Type of electrical connection of main circuit
Frame clamp
3VL27081EJ430AD1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。