3VL27101SG330AA0详情
Siemens 3VL27101SG330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
45 Degrees
Manufacturer Part Number
AL21/M20/S45/BL
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
组成
Non-Metallic
连接类型
Snap-In
3VL27101SG330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。