3VL27102LE360AA0详情
Siemens 3VL27102LE360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Contact Resistance Max
5(mohm)
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
包装
Bulk
连接器类型
CONNECTOR CIRCULAR
触点类型
SIGNAL
触点性别
PIN
屏蔽的
NO
最大额定电流
5(A)
3VL27102LE360AA0拓展信息








哦! 它是空的。