3VL27103DC330AD1详情
Siemens 3VL27103DC330AD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
298-03181
Approvals
cUL, UL
Manufacturer
Siemens Building Technologies
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
500 - 1000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
80 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
1
连接类型
Threaded
3VL27103DC330AD1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。