3VL27122DC338TB1详情
Siemens 3VL27122DC338TB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACS550-01-023A-4+K454
Manufacturer
ABB
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
625 - 1250
Number of auxiliary contacts as normally open contact
1
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Number of auxiliary contacts as normally closed contact
1
3VL27122DC338TB1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。