3VL27161DC332HB1详情
Siemens 3VL27161DC332HB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C54-A
Manufacturer
IDEC
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
128 - 160
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
800 - 1600
Type of electrical connection of main circuit
Frame clamp
端子类型
Solder
灯型
LED
触点
单刀双掷
知识产权评级
IP65
3VL27161DC332HB1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。