3VL31102VH300AA0详情
Siemens 3VL31102VH300AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate
Manufacturer Part Number
Q303013PCIQRCCR-HFMN
Approvals
CSA, UL
Manufacturer
NVENT HOFFMAN
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
组成
Non-Metallic
3VL31102VH300AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。