3VL3525-2KN30-0AA0详情
Siemens 3VL3525-2KN30-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1250 - 2500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 250
Rated permanent current Iu
250
Type of electrical connection of main circuit
Other
3VL3525-2KN30-0AA0拓展信息








哦! 它是空的。