3VL35252PE330AA0详情
Siemens 3VL35252PE330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
P9CSVX0N
Approvals
CSA, UL
Manufacturer
GE - General Electric
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
定位的数量
4
知识产权评级
IP66
3VL35252PE330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。