3VL37201NH460AA0详情
Siemens 3VL37201NH460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Style
TO-94
Manufacturer Part Number
VS-ST083S08PFN1
Manufacturer
Vishay
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2200 - 2200
Type of electrical connection of main circuit
Screw connection
螺柱尺寸
1/2-20 UNF-2A
3VL37201NH460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。