3VL37203TN430AA0详情
Siemens 3VL37203TN430AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
14(A)
Drain-Source On-Volt
500(V)
Operating Temperature Classification
Military
Package Type
D2PAK
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±30(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
250 - 2200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
包装
卷带
类型
功率MOSFET
引脚数量
2 +Tab
极性
N
功率耗散
278(W)
3VL37203TN430AA0拓展信息








哦! 它是空的。