3VL37251DC368TB1详情
Siemens 3VL37251DC368TB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
788XBX1M4L-6A
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
1
Overload release current setting
200 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
1
终端
.187 in. Flat Blade
触点
DPDT
3VL37251DC368TB1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。