3VL37251EJ468TB1详情
Siemens 3VL37251EJ468TB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
200 - 250
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
1250 - 2500
Type of electrical connection of main circuit
Screw connection
3VL37251EJ468TB1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。