3VL37252LF460AA0详情
Siemens 3VL37252LF460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
PDIP
Output Device
MOSFET
Operating Temp Range
-40C to 85C
Output Voltage (Max)
250(V)
Circuit Arrangement
1 Form A
Rad Hardened
无
Mounting
通孔
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2750 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
包装
Rail/Tube
引脚数量
8
输出类型
AC/DC
输出电流
250(mA)
输入类型
DC
输入电流
50(mA)
隔离电压
3750(V)
输入电压
1.4(V)
3VL37252LF460AA0拓展信息








哦! 它是空的。