3VL37252ML330AA0详情
Siemens 3VL37252ML330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
313 - 2750
Type of electrical connection of main circuit
Frame clamp
3VL37252ML330AA0拓展信息








哦! 它是空的。