3VL47401DC368TB1详情
Siemens 3VL47401DC368TB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HSLT-5900-1-YL-R
Manufacturer
Brady
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
320 - 400
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
2000 - 4000
Type of electrical connection of main circuit
Screw connection
3VL47401DC368TB1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。