3VL47401ML360AA0详情
Siemens 3VL47401ML360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Supply Voltage (Max)
5.25(V)
Operating Temp Range
-40C to 125C
Package Type
PDIP
Overload Pressure (Max)
40KPa
Operating Supply Voltage (Typ)
5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4.75(V)
Mounting
通孔
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
包装
Rail/Tube
类型
Gage
引脚数量
8
压力范围
0KPA TO 10KPA
输出电压范围
0.2 to 4.7(V)
3VL47401ML360AA0拓展信息








哦! 它是空的。