3VL47401NH460AA0详情
Siemens 3VL47401NH460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
400
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
4400 - 4400
Type of electrical connection of main circuit
Screw connection
3VL47401NH460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。