3VL57501MS360AA0详情
Siemens 3VL57501MS360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PRDCM30-15DP2
Approvals
CE
Range
15 mm
Manufacturer
Autonics
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3000 - 6250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Number of auxiliary contacts as normally closed contact
0
输出类型
NC PNP
连接类型
M12 Connector
电源类型
DC
直径
30 mm
3VL57501MS360AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。