3VL57631DC362HC1详情
Siemens 3VL57631DC362HC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Number of auxiliary contacts as normally closed contact
2
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
504 - 630
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
3150 - 6300
Type of electrical connection of main circuit
Screw connection
3VL57631DC362HC1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。