3VL6160-1PD30-0AA0详情
Siemens 3VL6160-1PD30-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
0个相似型号
3VL6160-1PD30-0AA0拓展信息








哦! 它是空的。