3VL61602PH300AA0详情
Siemens 3VL61602PH300AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
Manufacturer
GE
Contact Materials
氧化镉银
Approvals
CE, CSA, UL
Manufacturer Part Number
CR420HPA0224
Enclosure
Plastic
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Number of auxiliary contacts as normally closed contact
0
终端
螺丝端子
触点
DPDT
3VL61602PH300AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。