3VL61801VM300AA0详情
Siemens 3VL61801VM300AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Number of auxiliary contacts as normally closed contact
0
0个相似型号
3VL61801VM300AA0拓展信息
5SJ4110-8HG42
Siemens
5SJ4113-7HG40
Siemens
5SJ4106-7HG40
Siemens
3RV20214BA15
Siemens
5SY61147
Siemens
5SY45067
Siemens
Q150E
Siemens
NJG3B400L
Siemens
5SY61047
Siemens
E4242MB3400SCU
Siemens








哦! 它是空的。