3VL61803KE300AA0详情
Siemens 3VL61803KE300AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105626200BQF
Manufacturer
Stearns
Mounting
端部安装
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
6500 - 6500
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
知识产权评级
IP56
3VL61803KE300AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。