3VL67801SF360AA0详情
Siemens 3VL67801SF360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 6400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Number of auxiliary contacts as normally closed contact
0
3VL67801SF360AA0拓展信息








哦! 它是空的。