3VL77103MF360AA0详情
Siemens 3VL77103MF360AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1250 - 11000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Number of auxiliary contacts as normally closed contact
0
系列
IEG
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
-
执行器类型
Lever
照明电压(标称)
-
极数
1
照明
-
断路器类型
Magnetic (Hydraulic Delay)
3VL77103MF360AA0拓展信息








哦! 它是空的。