3VL77103NB460AA0详情
Siemens 3VL77103NB460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Contains lead / RoHS non-compliant
Other Names
BK-HKP-EW
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1250 - 11000
Type of electrical connection of main circuit
Screw connection
系列
*
湿度敏感性等级(MSL)
1 (Unlimited)
3VL77103NB460AA0拓展信息








哦! 它是空的。