3VL77103TE460AA0详情
Siemens 3VL77103TE460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PS1325
Manufacturer
Miscellaneous
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
11000 - 11000
Type of electrical connection of main circuit
Screw connection
3VL77103TE460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。