3VL7712-2DE36-0AA0详情
Siemens 3VL7712-2DE36-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
推销
材料
Aluminium
形状
Fins, Square
包装冷却
ASIC
RoHS
Compliant
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
12000 - 12000
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Number of auxiliary contacts as normally closed contact
0
宽度
40.005 mm
长度
40.005 mm
3VL7712-2DE36-0AA0拓展信息








哦! 它是空的。