3VL87161UJ400AA0详情
Siemens 3VL87161UJ400AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Operating Temperature Classification
Industrial
Package Type
WQFN EP
Rad Hardened
无
Operating Temperature (Min.)
-40C
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 14400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Number of auxiliary contacts as normally closed contact
0
包装
卷带
3VL87161UJ400AA0拓展信息








哦! 它是空的。