3VL98003MM00详情
Siemens 3VL98003MM00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Operating Supply Voltage (Min)
1.045(V)
Operating Temperature (Min.)
0C
Mounting
表面贴装
Operating Temperature (Max.)
105C
Instruction Set Architecture
RISC
Operating Temperature Classification
Commercial
Package Type
FCBGA
Operating Temp Range
0C to 105C
Device Core Size
32(b)
Operating Supply Voltage (Max)
1.155(V)
包装
Tray
频率
1500(MHz)
引脚数量
1023
设备核心
e500
3VL98003MM00拓展信息








哦! 它是空的。