3WL12253CB331AA2详情
Siemens 3WL12253CB331AA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
50000 - 50000
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
2
Number of auxiliary contacts as normally open contact
2
Rated permanent current Iu
2500
Type of control element
Push button
Type of electrical connection of main circuit
Rail connection
3WL12253CB331AA2拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。