3ZS16352XX030YB0详情
Siemens 3ZS16352XX030YB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
ABS
Manufacturer Part Number
Q251815ABECC-HFMN
Approvals
CSA, UL
Manufacturer
NVENT HOFFMAN
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Integrated communication function
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
无
Integrated motion function
无
Suitable for operating system Linux
无
Technology function integrated
无
Suitable for operating system Windows CE
无
Suitable for operating system Windows 7
有
Integrated analysis function
无
Suitable for safety functions
无
Suitable for operating system Windows XP
无
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
Integrated diagnosis function
有
Maintenance function integrated
无
Simulation function integrated
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
组成
Non-Metallic
3ZS16352XX030YB0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。