3ZS2713-0CC30-0YD0详情
Siemens 3ZS2713-0CC30-0YD0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer part #
3ZS27130CC300YD0
Range
SENTRON
For Use With
Microsoft Windows 7 Ultimate/Enterprise/Professional with SP1 (64-bit), Microsoft Windows 8.1 Enterprise (64-bit), Microsoft Windows Server 2008 R2 (64-bit), Microsoft Windows Server 2012 (64-bit)
Put into operation function integrated
有
Suitable for operating system Windows ME
无
Integrated communication function
有
Suitable for operating system Windows 2000
无
Integrated application configuration function
有
Integrated motion function
无
Suitable for operating system Linux
无
Technology function integrated
无
Suitable for operating system Windows CE
无
Suitable for operating system Windows 7
有
Integrated analysis function
有
Suitable for operating system Windows XP
无
Integrated position function
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
有
Integrated configuration function
有
Integrated diagnosis function
有
Maintenance function integrated
有
Simulation function integrated
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
无
Suitable for operating system Windows 9x
无
系列
3ZS27
类型
3ZS2713-0CC30-0YD0
配件类型
Power Monitoring Software
3ZS2713-0CC30-0YD0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。