48104-82BP详情
Siemens 48104-82BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Operating Supply Voltage (Typ)
1.85(V)
Operating Supply Voltage (Max)
3.5(V)
Mag Sensor Operate Point (G)
60(Gs)
Mag Sensor Release Point (G)
20(Gs)
Operating Temp Range
-40C to 85C
Package Type
SNT-A
Operating Temperature Classification
Industrial
Mag Sensor Hysteresis(G)
10(Gs)
Magnetic Type
Unipolar
Operating Supply Voltage (Min)
1.6(V)
Mounting
表面贴装
包装
卷带
引脚数量
4
输出电流
1(mA)
48104-82BP拓展信息








哦! 它是空的。