4EU25524UA000AA0详情
Siemens 4EU25524UA000AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Nominal current
200A
Nominal voltage
480V
Content
1pc(s)
Degree of protection (IP)
IP00
类型
4EU2552-4UA00-0AA0
0个相似型号
4EU25524UA000AA0拓展信息
4EU25524UA000AA0详情
Siemens 4EU25524UA000AA0重要参数规格及、参数值,及相似型号如下:
RoHS-compliant
有
Nominal current
200A
Nominal voltage
480V
Content
1pc(s)
Degree of protection (IP)
IP00
类型
4EU2552-4UA00-0AA0
4EU25524UA000AA0拓展信息