52BP2NT详情
Siemens 52BP2NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Operating Temperature (Min.)
0C
Operating Supply Voltage (Min)
1.7(V)
Rad Hardened
无
Operating Supply Voltage (Max)
1.9(V)
Device Core Size
32(b)
Operating Temp Range
0C to 105C
Package Type
TBGA
Operating Temperature Classification
Commercial
Instruction Set Architecture
RISC
Operating Temperature (Max.)
105C
包装
Tray
频率
166(MHz)
引脚数量
480
设备核心
PowerPC
52BP2NT拓展信息








哦! 它是空的。