52SA3R1详情
Siemens 52SA3R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
ZEROHAL POLYOLEFIN
Product Thickness
3/0.56
Operating Temp Range
-55C to 105C
Shrink Wall Type
SINGLE
Inside Diameter After Shrinking
2.5
Inside Diameter Before Shrinking
5.6
类型
TUBING
颜色
Black
收缩率
2:1
0个相似型号
52SA3R1拓展信息








哦! 它是空的。