599-07321详情
Siemens 599-07321重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Voltage type for actuating
DC
Rail mounting possible
有
Rated control supply voltage at DC
20.4 - 26.4
With detachable clamps
有
Model
Basic device
Manufacturer Part Number
599-07321
Approvals
UL;cUL
Manufacturer
Siemens Building Technologies
深度
115
连接类型
Flanged
宽度
45
高度
100
599-07321拓展信息








哦! 它是空的。