599-10318详情
Siemens 599-10318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.588
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
21, 22
Thread length
11
Explosion-tested version
有
With locknut
无
Thread type
PG
Nominal thread size metric/PG
21
Wrench width
33
Material quality
Other
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Manufacturer Part Number
599-10318
Manufacturer
Siemens Building Technologies
连接类型
Threaded
599-10318拓展信息








哦! 它是空的。