599-10325S详情
Siemens 599-10325S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
792 - 792
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
Manufacturer Part Number
599-10325S
Manufacturer
Siemens Building Technologies
电路
Other
连接类型
Threaded
宽度
490
长度
600
599-10325S拓展信息








哦! 它是空的。