599-10328详情
Siemens 599-10328重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
200 - 200
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
Manufacturer Part Number
599-10328
Manufacturer
Siemens Building Technologies
连接类型
Threaded
宽度
69
长度
1501
599-10328拓展信息








哦! 它是空的。