599-10364详情
Siemens 599-10364重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
Manufacturer Part Number
599-10364
Manufacturer
Siemens Building Technologies
连接类型
Threaded
0个相似型号
599-10364拓展信息








哦! 它是空的。